Acer Aspire 3 A315-21G-46VF, AMD A4, 1.5 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 500 GB
Acer Aspire 3 A315-21G-46VF. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9120E, Processor frequency: 1.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 10 Home. Product color: Black