Acer Chromebook CB714-1W-379F, Intel® Core™ i3, 2.2 GHz, 14", 1920 x 1080 pixels, 4 GB, 64 GB
Acer Chromebook CB714-1W-379F. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: ChromeOS. Product color: Gray