Acer logo

Acer Chromebook R752T-C3PG Intel® Celeron® N4000 11.6" Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Spanish Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28150
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Chromebook R752T-C3PG Intel® Celeron® N4000 11.6" Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Spanish Black:

Acer Chromebook R752T-C3PG, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook R752T-C3PG Intel® Celeron® N4000 11.6" Touchscreen HD 4 GB LPDDR4-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Spanish Black:

Acer Chromebook R752T-C3PG. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.