Acer logo

Acer Swift 3 SF314-56-539A Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Italian Blue

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54546
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Swift 3 SF314-56-539A Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Italian Blue:

Acer Swift 3 SF314-56-539A, Intel® Core™ i5, 1.6 GHz, 14", 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description Acer Swift 3 SF314-56-539A Intel® Core™ i5 i5-8265U Laptop 14" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Italian Blue:

Acer Swift 3 SF314-56-539A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.