Acer logo

Acer Aspire 3 A315-53-P3VJ Intel® Pentium® Gold 4417U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Endless OS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24428
Info modified on:
30 Jan 2025, 19:27:48
Short summary description Acer Aspire 3 A315-53-P3VJ Intel® Pentium® Gold 4417U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Endless OS Black:

Acer Aspire 3 A315-53-P3VJ, Intel® Pentium® Gold, 2.3 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Acer Aspire 3 A315-53-P3VJ Intel® Pentium® Gold 4417U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Endless OS Black:

Acer Aspire 3 A315-53-P3VJ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 4417U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: Endless OS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.