Acer logo

Acer Aspire 5 A515-51-34V0 Intel® Core™ i3 i3-8130U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34654
Info modified on:
25 Jan 2025, 22:37:41
Short summary description Acer Aspire 5 A515-51-34V0 Intel® Core™ i3 i3-8130U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

Acer Aspire 5 A515-51-34V0, Intel® Core™ i3, 2.2 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Acer Aspire 5 A515-51-34V0 Intel® Core™ i3 i3-8130U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

Acer Aspire 5 A515-51-34V0. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Gray

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.