Acer Chromebook 13 CB713-1W-536E, Intel® Core™ i5, 1.6 GHz, 13.5", 2256 x 1504 pixels, 8 GB, 64 GB
Acer Chromebook 13 CB713-1W-536E. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 13.5", HD type: Quad HD, Display resolution: 2256 x 1504 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: ChromeOS. Product color: Gray