Acer logo

Acer Aspire 1 A114-32-C62M Intel® Celeron® N4000 Laptop 14" Full HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12610
Info modified on:
29 Jan 2025, 19:03:51
Short summary description Acer Aspire 1 A114-32-C62M Intel® Celeron® N4000 Laptop 14" Full HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black:

Acer Aspire 1 A114-32-C62M, Intel® Celeron®, 1.1 GHz, 14", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Acer Aspire 1 A114-32-C62M Intel® Celeron® N4000 Laptop 14" Full HD 4 GB DDR4-SDRAM 64 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black:

Acer Aspire 1 A114-32-C62M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home in S mode. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.