Acer Aspire 5 A517-51G-5215, Intel® Core™ i5, 1.6 GHz, 17.3", 1920 x 1080 pixels, 6 GB, 1.13 TB
Acer Aspire 5 A517-51G-5215. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black