Acer logo

Acer Chromebook 11 CB311-8H-C5DV Intel® Celeron® N3350 11.6" HD 4 GB LPDDR4-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black, Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29677
Info modified on:
24 Jan 2025, 20:33:55
Short summary description Acer Chromebook 11 CB311-8H-C5DV Intel® Celeron® N3350 11.6" HD 4 GB LPDDR4-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black, Blue:

Acer Chromebook 11 CB311-8H-C5DV, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 16 GB

Long summary description Acer Chromebook 11 CB311-8H-C5DV Intel® Celeron® N3350 11.6" HD 4 GB LPDDR4-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black, Blue:

Acer Chromebook 11 CB311-8H-C5DV. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: ChromeOS. Product color: Black, Blue

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.