Acer logo

Acer Aspire E E5-576G-5755 Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 6 GB DDR3L-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® MX150 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89404
Info modified on:
22 Jan 2025, 05:18:32
Short summary description Acer Aspire E E5-576G-5755 Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 6 GB DDR3L-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® MX150 Windows 10 Home Black:

Acer Aspire E E5-576G-5755, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 6 GB, 628 GB

Long summary description Acer Aspire E E5-576G-5755 Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 6 GB DDR3L-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® MX150 Windows 10 Home Black:

Acer Aspire E E5-576G-5755. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.