Acer logo

Acer Spin 1 SP111-32N-P1PR Intel® Pentium® N4200 Hybrid (2-in-1) 11.6" Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30337
Info modified on:
23 Jan 2025, 19:23:27
Short summary description Acer Spin 1 SP111-32N-P1PR Intel® Pentium® N4200 Hybrid (2-in-1) 11.6" Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Acer Spin 1 SP111-32N-P1PR, Intel® Pentium®, 1.1 GHz, 11.6", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Spin 1 SP111-32N-P1PR Intel® Pentium® N4200 Hybrid (2-in-1) 11.6" Touchscreen Full HD 4 GB DDR3L-SDRAM 128 GB Flash Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Acer Spin 1 SP111-32N-P1PR. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: Flash. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.