Acer logo

Acer Aspire E E5-476G-54U3 Intel® Core™ i5 i5-8250U Laptop 14" HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Linux Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99344
Info modified on:
22 Jan 2025, 06:09:40
Short summary description Acer Aspire E E5-476G-54U3 Intel® Core™ i5 i5-8250U Laptop 14" HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Linux Gray:

Acer Aspire E E5-476G-54U3, Intel® Core™ i5, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer Aspire E E5-476G-54U3 Intel® Core™ i5 i5-8250U Laptop 14" HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Linux Gray:

Acer Aspire E E5-476G-54U3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Linux. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.