Acer logo

Acer Spin 5 SP513-52N-88QM Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43177
Info modified on:
29 Jan 2025, 19:08:55
Short summary description Acer Spin 5 SP513-52N-88QM Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

Acer Spin 5 SP513-52N-88QM, Intel® Core™ i7, 1.8 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Acer Spin 5 SP513-52N-88QM Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gray:

Acer Spin 5 SP513-52N-88QM. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Gray

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.