Acer logo

Acer Aspire 5 A515-41G-T6S0 AMD A10 A10-9620P Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 540 Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21969
Info modified on:
29 Jan 2025, 19:00:16
Short summary description Acer Aspire 5 A515-41G-T6S0 AMD A10 A10-9620P Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 540 Windows 10 Home Black:

Acer Aspire 5 A515-41G-T6S0, AMD A10, 2.5 GHz, 15.6", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Acer Aspire 5 A515-41G-T6S0 AMD A10 A10-9620P Laptop 15.6" HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon RX 540 Windows 10 Home Black:

Acer Aspire 5 A515-41G-T6S0. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9620P, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.