Acer Aspire 5 A515-41G-125M, AMD A12, 2.7 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB
Acer Aspire 5 A515-41G-125M. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor model: A12-9720P, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home. Product color: Black