Acer logo

Acer Chromebook 15 CB515-1HT-P39B Intel® Pentium® N4200 15.6" Touchscreen Full HD 4 GB LPDDR4-SDRAM 32 GB Flash ChromeOS Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69028
Info modified on:
25 Jan 2025, 22:53:39
Short summary description Acer Chromebook 15 CB515-1HT-P39B Intel® Pentium® N4200 15.6" Touchscreen Full HD 4 GB LPDDR4-SDRAM 32 GB Flash ChromeOS Silver:

Acer Chromebook 15 CB515-1HT-P39B, Intel® Pentium®, 1.1 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook 15 CB515-1HT-P39B Intel® Pentium® N4200 15.6" Touchscreen Full HD 4 GB LPDDR4-SDRAM 32 GB Flash ChromeOS Silver:

Acer Chromebook 15 CB515-1HT-P39B. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: ChromeOS. Product color: Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.