Acer logo

Acer Swift 1 SF113-31-C5VU Intel® Celeron® N3350 Laptop 13.3" Full HD 4 GB LPDDR3L-SDRAM 64 GB SSD Windows 10 Home French Black, Pink

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25065
Info modified on:
28 Jan 2025, 10:27:58
Short summary description Acer Swift 1 SF113-31-C5VU Intel® Celeron® N3350 Laptop 13.3" Full HD 4 GB LPDDR3L-SDRAM 64 GB SSD Windows 10 Home French Black, Pink:

Acer Swift 1 SF113-31-C5VU, Intel® Celeron®, 1.1 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Acer Swift 1 SF113-31-C5VU Intel® Celeron® N3350 Laptop 13.3" Full HD 4 GB LPDDR3L-SDRAM 64 GB SSD Windows 10 Home French Black, Pink:

Acer Swift 1 SF113-31-C5VU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home. Product color: Black, Pink

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.