Acer logo

Acer Aspire 7 A717-71G-51MF Intel® Core™ i5 i5-7300HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home German Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73934
Info modified on:
27 Jan 2025, 08:11:46
Short summary description Acer Aspire 7 A717-71G-51MF Intel® Core™ i5 i5-7300HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home German Black:

Acer Aspire 7 A717-71G-51MF, Intel® Core™ i5, 2.5 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description Acer Aspire 7 A717-71G-51MF Intel® Core™ i5 i5-7300HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Ti Windows 10 Home German Black:

Acer Aspire 7 A717-71G-51MF. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.