Acer Aspire 7 A717-71G-75MG, Intel® Core™ i7, 2.8 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB
Acer Aspire 7 A717-71G-75MG. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2.8 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Linux. Product color: Black