Acer Swift 1 SF113-31-P1NX, Intel® Pentium®, 1.1 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 64 GB
Acer Swift 1 SF113-31-P1NX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10 Home. Product color: Silver