Acer logo

Acer Aspire 3 A315-21-90VF AMD A9 A9-9420 Laptop 15.6" HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104960
Info modified on:
27 Jan 2025, 08:15:26
Short summary description Acer Aspire 3 A315-21-90VF AMD A9 A9-9420 Laptop 15.6" HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire 3 A315-21-90VF, AMD A9, 2.9 GHz, 15.6", 1366 x 768 pixels, 12 GB, 1 TB

Long summary description Acer Aspire 3 A315-21-90VF AMD A9 A9-9420 Laptop 15.6" HD 12 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire 3 A315-21-90VF. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 2.9 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.