Acer Aspire 3 A315-31-P98M, Intel® Pentium®, 1.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire 3 A315-31-P98M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Linux. Product color: Black