Acer logo

Acer Chromebook 11 C731-C78G Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95146
Info modified on:
23 Jan 2025, 18:54:50
Short summary description Acer Chromebook 11 C731-C78G Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Gray:

Acer Chromebook 11 C731-C78G, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook 11 C731-C78G Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Gray:

Acer Chromebook 11 C731-C78G. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: Gray

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.