Acer Aspire E E5-575G-78CA, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 1.13 TB
Acer Aspire E E5-575G-78CA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Black, Silver