Acer logo

Acer Aspire E E5-575G-76ZB Intel® Core™ i7 i7-7500U Laptop 15.6" 16 GB DDR4-SDRAM Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97389
Info modified on:
14 Mar 2024, 19:40:08
Short summary description Acer Aspire E E5-575G-76ZB Intel® Core™ i7 i7-7500U Laptop 15.6" 16 GB DDR4-SDRAM Windows 10 Home Black:

Acer Aspire E E5-575G-76ZB, Intel® Core™ i7, 2.7 GHz, 15.6", 16 GB, Windows 10 Home, Black

Long summary description Acer Aspire E E5-575G-76ZB Intel® Core™ i7 i7-7500U Laptop 15.6" 16 GB DDR4-SDRAM Windows 10 Home Black:

Acer Aspire E E5-575G-76ZB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6". Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.