Acer logo

Acer Chromebook R 13 CB5-312T-K36Q M8173C 13.3" Touchscreen Full HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Aluminum, Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75952
Info modified on:
22 Jan 2025, 04:37:10
Short summary description Acer Chromebook R 13 CB5-312T-K36Q M8173C 13.3" Touchscreen Full HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Aluminum, Black:

Acer Chromebook R 13 CB5-312T-K36Q, 2.1 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 32 GB, ChromeOS

Long summary description Acer Chromebook R 13 CB5-312T-K36Q M8173C 13.3" Touchscreen Full HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Aluminum, Black:

Acer Chromebook R 13 CB5-312T-K36Q. Product type: Chromebook, Form factor: Convertible (Folder). Processor model: M8173C, Processor frequency: 2.1 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: PowerVR GX6250. Operating system installed: ChromeOS. Product color: Aluminum, Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.