Acer logo

Acer Aspire ES1-572-30K0 Intel® Core™ i3 i3-6006U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115907
Info modified on:
23 Jan 2025, 18:20:38
Short summary description Acer Aspire ES1-572-30K0 Intel® Core™ i3 i3-6006U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire ES1-572-30K0, Intel® Core™ i3, 2 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Acer Aspire ES1-572-30K0 Intel® Core™ i3 i3-6006U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire ES1-572-30K0. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.