Acer logo

Acer Swift 3 SF314-51-3398 Intel® Core™ i3 i3-6100U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45829
Info modified on:
22 Jan 2025, 05:22:52
Short summary description Acer Swift 3 SF314-51-3398 Intel® Core™ i3 i3-6100U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Gold:

Acer Swift 3 SF314-51-3398, Intel® Core™ i3, 2.3 GHz, 14", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Acer Swift 3 SF314-51-3398 Intel® Core™ i3 i3-6100U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Gold:

Acer Swift 3 SF314-51-3398. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Gold

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.