Acer Chromebook 14 CB3-431-C10S, Intel® Celeron®, 1.6 GHz, 14", 1920 x 1080 pixels, 4 GB, 32 GB
Acer Chromebook 14 CB3-431-C10S. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3160, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: Gold