Acer logo

Acer Chromebook 14 CB3-431-C488 Intel® Celeron® N3060 14" HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Nordic Gold

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36885
Info modified on:
17 Mar 2025, 14:00:20
Short summary description Acer Chromebook 14 CB3-431-C488 Intel® Celeron® N3060 14" HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Nordic Gold:

Acer Chromebook 14 CB3-431-C488, Intel® Celeron®, 1.6 GHz, 14", 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook 14 CB3-431-C488 Intel® Celeron® N3060 14" HD 4 GB LPDDR3-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Nordic Gold:

Acer Chromebook 14 CB3-431-C488. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.