Acer logo

Acer Aspire F F5-573G-50SZ Intel® Core™ i5 i5-7200U Laptop 15.6" HD 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10052
Info modified on:
29 Jan 2025, 18:29:44
Short summary description Acer Aspire F F5-573G-50SZ Intel® Core™ i5 i5-7200U Laptop 15.6" HD 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home White:

Acer Aspire F F5-573G-50SZ, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 628 GB

Long summary description Acer Aspire F F5-573G-50SZ Intel® Core™ i5 i5-7200U Laptop 15.6" HD 4 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home White:

Acer Aspire F F5-573G-50SZ. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.