Acer logo

Acer Chromebook 15 CB3-532-C8E0 Intel® Celeron® N3160 15.6" Full HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67376
Info modified on:
23 Jan 2025, 18:21:13
Short summary description Acer Chromebook 15 CB3-532-C8E0 Intel® Celeron® N3160 15.6" Full HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:

Acer Chromebook 15 CB3-532-C8E0, Intel® Celeron®, 1.6 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook 15 CB3-532-C8E0 Intel® Celeron® N3160 15.6" Full HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:

Acer Chromebook 15 CB3-532-C8E0. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3160, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.