Acer logo

Acer Chromebook 15 CB3-532-C19E Intel® Celeron® N3060 15.6" HD 2 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53651
Info modified on:
25 Jan 2025, 22:41:51
Short summary description Acer Chromebook 15 CB3-532-C19E Intel® Celeron® N3060 15.6" HD 2 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:

Acer Chromebook 15 CB3-532-C19E, Intel® Celeron®, 1.6 GHz, 15.6", 1366 x 768 pixels, 2 GB, 16 GB

Long summary description Acer Chromebook 15 CB3-532-C19E Intel® Celeron® N3060 15.6" HD 2 GB LPDDR3-SDRAM 16 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Black:

Acer Chromebook 15 CB3-532-C19E. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.