Acer Aspire ES1-532G-P2D3, Intel® Pentium®, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB
Acer Aspire ES1-532G-P2D3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Linux Linpus. Product color: Black