Acer Aspire ES1-732-C1KE, Intel® Celeron®, 1.1 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB
Acer Aspire ES1-732-C1KE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Black