Acer Aspire E E5-774G-74Z5, Intel® Core™ i7, 2.7 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB
Acer Aspire E E5-774G-74Z5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black