Acer logo

Acer Aspire ES1-533-P5M9 Intel® Pentium® N4200 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16012
Info modified on:
23 Jan 2025, 19:22:13
Short summary description Acer Aspire ES1-533-P5M9 Intel® Pentium® N4200 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire ES1-533-P5M9, Intel® Pentium®, 1.1 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Aspire ES1-533-P5M9 Intel® Pentium® N4200 Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Acer Aspire ES1-533-P5M9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.