Acer Aspire E E5-575T-P5D6, Intel® Pentium®, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB
Acer Aspire E E5-575T-P5D6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 4405U, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black