Acer Aspire E E5-553G-T5PB, AMD A10, 2.4 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB
Acer Aspire E E5-553G-T5PB. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9600P, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black