Acer Aspire E E5-553G-F55F, AMD FX™, 2.7 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1.13 TB
Acer Aspire E E5-553G-F55F. Product type: Laptop, Form factor: Clamshell. Processor family: AMD FX™, Processor model: FX-9800P, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black