Acer logo

Acer Aspire E E5-774-30YN Intel® Core™ i3 i3-6157U Laptop 17.3" HD+ 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27235
Info modified on:
14 Mar 2024, 18:36:03
Short summary description Acer Aspire E E5-774-30YN Intel® Core™ i3 i3-6157U Laptop 17.3" HD+ 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black:

Acer Aspire E E5-774-30YN, Intel® Core™ i3, 2.4 GHz, 17.3", 1600 x 900 pixels, 8 GB, 256 GB

Long summary description Acer Aspire E E5-774-30YN Intel® Core™ i3 i3-6157U Laptop 17.3" HD+ 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Black:

Acer Aspire E E5-774-30YN. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6157U, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.