Acer Aspire F F5-573T-56UC, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 12 GB, 1 TB
Acer Aspire F F5-573T-56UC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black