Acer logo

Acer Aspire F 15 F5-573G-330N Intel® Core™ i3 i3-6100U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54028
Info modified on:
28 Jan 2025, 10:34:20
Short summary description Acer Aspire F 15 F5-573G-330N Intel® Core™ i3 i3-6100U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver:

Acer Aspire F 15 F5-573G-330N, Intel® Core™ i3, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire F 15 F5-573G-330N Intel® Core™ i3 i3-6100U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Windows 10 Home Silver:

Acer Aspire F 15 F5-573G-330N. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.