Acer Aspire E E5-475G-501E, Intel® Core™ i5, 2.3 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
Acer Aspire E E5-475G-501E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Linux Linpus. Product color: Black, White