Acer Aspire S 13 S5-371T-35PD, Intel® Core™ i3, 2.4 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 128 GB
Acer Aspire S 13 S5-371T-35PD. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black