Acer logo

Acer Aspire R 15 R5-571TG-78G6 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 15.6" Touchscreen HD 12 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121373
Info modified on:
01 Feb 2025, 05:32:34
Short summary description Acer Aspire R 15 R5-571TG-78G6 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 15.6" Touchscreen HD 12 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gray:

Acer Aspire R 15 R5-571TG-78G6, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description Acer Aspire R 15 R5-571TG-78G6 Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 15.6" Touchscreen HD 12 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gray:

Acer Aspire R 15 R5-571TG-78G6. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.