Acer logo

Acer Aspire R 14 R3-431T-36NX Intel® Core™ i3 i3-5005U Hybrid (2-in-1) 14" Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113838
Info modified on:
01 Feb 2025, 05:51:18
Short summary description Acer Aspire R 14 R3-431T-36NX Intel® Core™ i3 i3-5005U Hybrid (2-in-1) 14" Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Blue:

Acer Aspire R 14 R3-431T-36NX, Intel® Core™ i3, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer Aspire R 14 R3-431T-36NX Intel® Core™ i3 i3-5005U Hybrid (2-in-1) 14" Touchscreen 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Blue:

Acer Aspire R 14 R3-431T-36NX. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.