Acer logo

Acer Aspire R 13 R7-372T-746N Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 13.3" Touchscreen Quad HD 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58466
Info modified on:
02 Jun 2025, 17:39:42
Short summary description Acer Aspire R 13 R7-372T-746N Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 13.3" Touchscreen Quad HD 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Home Black:

Acer Aspire R 13 R7-372T-746N, Intel® Core™ i7, 2.5 GHz, 13.3", 2560 x 1440 pixels, 8 GB, 512 GB

Long summary description Acer Aspire R 13 R7-372T-746N Intel® Core™ i7 i7-6500U Hybrid (2-in-1) 13.3" Touchscreen Quad HD 8 GB DDR3-SDRAM 512 GB SSD Windows 10 Home Black:

Acer Aspire R 13 R7-372T-746N. Product type: Hybrid (2-in-1), Form factor: Convertible (Ezel). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.