Acer Aspire R7-372T-70W6, Intel® Core™ i7, 2.5 GHz, 13.3", 2560 x 1440 pixels, 8 GB, 256 GB
Acer Aspire R7-372T-70W6. Product type: Laptop, Form factor: Convertible (Ezel). Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black